The CCT-58S/CT-58S is an internally terminated, broadband, multi-throw, electromechanical coaxial switch designed to switch a microwave signal from a common input to any of 3, 4, 5, or 6 outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected ports. The switches are small using the popular connector spacing on a 1.062” dia. circle. Each position has an individual actuator mechanism allowing random position selection. This also minimizes switching time. The CCT-58S/CT-58S comes with a normally open actuator. For the normally open actuator, all ports are terminated in 50 Ohms, except the common input port which is open when the switch is de-energized.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCT-58S430 |
| Product Name | RF Coaxial Switch |
| Package Type | SMA |
| Connector | SMA |
| Frequency Range | 26500 MHz |
| Insertion Loss | 0.8000 dB |