Asimitel 5500 CP-A32 All-Chrome No-Dial Desktop Telephone with Armored Cord Asimitel Product Availability: Asimitel Phones are built to order and may not ship for 2-14 days depending on the color and accessory availability. If you require your phones ASAP, please contact us for a time frame estimate. Call 800-641-6416 to talk to an expert. Whatever your Asimitel needs, we can help you find what you are looking for. 7 Foot Line Cord Bell Ringer Public Friendly (Hearing Aid & ADA Compliant) Variable Ringer Volume Control Asimitel 7-Year Warranty Hook-up to a Ring-Down Circuit to dial out Hook-up to a leased/subcribed Hot-Line Universally Compatible with Standard Phone Lines, Centrex or any PBX/Phone System (with analog ports) True Chrome Finish w/ 100% Reflectivity All Exterior parts are chromed including Handset Cord Clear Faceplate w/ Chrome Underlay 3-Step Volume Control on Handset Commercial Grade Phone Zinc Plated, Steel Base & Chassis Chrome Plated, Metal Alpha Numeric Touch-Tone Keypad 32" Payphone Style Armored Handset Cord Metal Hookswitch Plungers Or provide users a way to receive calls only Built-In Single-Number Dialer This product is also known as: No-Dial Chrome Phone w/ Metal Cord (desk)
Tele-Communication, Inc. | |
---|---|
Product Category | Telephones and Cellular Phones |
Product Name | Asimitel 5500 CP-A32 All-Chrome No-Dial Desktop Telephone with Armored Cord |
Phone Type | Telephone |