Dataforth Corporation Isolated True RMS Input Modules 8B-33-04

Description
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and RMS converter on the field side of the isolation barrier. The converted DC signal is then chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters, and converts the signal to an industry standard output of 0 to 5VDC.Special input circuits provide protection against accidental connection of power line voltages up to 350VAC and against transient events defined by ANSI/IEEE C37.90.1.
Request a Quote Datasheet
Description
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and RMS converter on the field side of the isolation barrier. The converted DC signal is then chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters, and converts the signal to an industry standard output of 0 to 5VDC.Special input circuits provide protection against accidental connection of power line voltages up to 350VAC and against transient events defined by ANSI/IEEE C37.90.1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated True RMS Input Modules - 8B-33-04 - Dataforth Corporation
Tucson, AZ, USA
Isolated True RMS Input Modules
8B-33-04
Isolated True RMS Input Modules 8B-33-04
Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and RMS converter on the field side of the isolation barrier. The converted DC signal is then chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters, and converts the signal to an industry standard output of 0 to 5VDC.Special input circuits provide protection against accidental connection of power line voltages up to 350VAC and against transient events defined by ANSI/IEEE C37.90.1.

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and RMS converter on the field side of the isolation barrier. The converted DC signal is then chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters, and converts the signal to an industry standard output of 0 to 5VDC.Special input circuits provide protection against accidental connection of power line voltages up to 350VAC and against transient events defined by ANSI/IEEE C37.90.1.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B-33-04
Product Name Isolated True RMS Input Modules
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Isolated Analog Current Input Module; ±20mA - MAQ20-ISOI1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details