Telatemp Corporation 2000 LCD DISPAY PH/TEMPERATURE DATA LOGGER PHTEMP

Description
Telatemp’s pHTemp2000 Data Logger with LCD display is a battery-powered, stand-alone ph and temperature recorder that measures and records up to 131,071 readings per channel. The pHTemp2000 will directly connect to many commonly used pH, ORP and ISE electrodes through a female BNC connector mounted on its side. Temperature is measured by directly connecting an RTD to the pHTemp2000. Temperature compensation is automatically done internally to the unit. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Powered by a replaceable 9V lithium or alkaline battery.
Description
Telatemp’s pHTemp2000 Data Logger with LCD display is a battery-powered, stand-alone ph and temperature recorder that measures and records up to 131,071 readings per channel. The pHTemp2000 will directly connect to many commonly used pH, ORP and ISE electrodes through a female BNC connector mounted on its side. Temperature is measured by directly connecting an RTD to the pHTemp2000. Temperature compensation is automatically done internally to the unit. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Powered by a replaceable 9V lithium or alkaline battery.

Suppliers

Company
Product
Description
Supplier Links
2000 LCD DISPAY PH/TEMPERATURE DATA LOGGER - PHTEMP - Telatemp Corporation
Fullerton, CA, USA
2000 LCD DISPAY PH/TEMPERATURE DATA LOGGER
PHTEMP
2000 LCD DISPAY PH/TEMPERATURE DATA LOGGER PHTEMP
Telatemp’s pHTemp2000 Data Logger with LCD display is a battery-powered, stand-alone ph and temperature recorder that measures and records up to 131,071 readings per channel. The pHTemp2000 will directly connect to many commonly used pH, ORP and ISE electrodes through a female BNC connector mounted on its side. Temperature is measured by directly connecting an RTD to the pHTemp2000. Temperature compensation is automatically done internally to the unit. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged. Powered by a replaceable 9V lithium or alkaline battery.

Telatemp’s pHTemp2000 Data Logger with LCD display is a battery-powered, stand-alone ph and temperature recorder that measures and records up to 131,071 readings per channel. The pHTemp2000 will directly connect to many commonly used pH, ORP and ISE electrodes through a female BNC connector mounted on its side. Temperature is measured by directly connecting an RTD to the pHTemp2000. Temperature compensation is automatically done internally to the unit. The storage medium is non-volatile solid state memory, providing maximum data security even if the battery becomes discharged.
Powered by a replaceable 9V lithium or alkaline battery.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number PHTEMP
Product Name 2000 LCD DISPAY PH/TEMPERATURE DATA LOGGER
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details