Telatemp Corporation MICROPOINT 1 ML-9A TEMPERATURE DATALOGGER -40C TO 80C ML-9A

Description
Telatemp’s MicroPOINT1 ML-9A Temperature Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and ±0.5°C accuracy and features a memory capacity of 1 million readings. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.
Description
Telatemp’s MicroPOINT1 ML-9A Temperature Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and ±0.5°C accuracy and features a memory capacity of 1 million readings. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Suppliers

Company
Product
Description
Supplier Links
MICROPOINT 1 ML-9A TEMPERATURE DATALOGGER -40C TO 80C - ML-9A - Telatemp Corporation
Fullerton, CA, USA
MICROPOINT 1 ML-9A TEMPERATURE DATALOGGER -40C TO 80C
ML-9A
MICROPOINT 1 ML-9A TEMPERATURE DATALOGGER -40C TO 80C ML-9A
Telatemp’s MicroPOINT1 ML-9A Temperature Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and ±0.5°C accuracy and features a memory capacity of 1 million readings. MLSP-USB Software & USB Interface is required. See product information sheet for specifications.

Telatemp’s MicroPOINT1 ML-9A Temperature Data Logger is designed to monitor temperatures from -40°F to +176°F (-40°C to +80°C) with 0.01°C resolution and ±0.5°C accuracy and features a memory capacity of 1 million readings.
MLSP-USB Software & USB Interface is required.
See product information sheet for specifications.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number ML-9A
Product Name MICROPOINT 1 ML-9A TEMPERATURE DATALOGGER -40C TO 80C
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1799537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Usb
Agency Approval RoHS Compliant
Analog Channels 1 #
View Details
1% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details