Telatemp Corporation DIP-410 TEMPERATURE RECORDER 60,75,90,105C DIP-410

Description
Model DIP-410 Four window non-reversible temperature recording label Response temperatures are marked in °C: 60, 75, 90 and 105°C Dimensions: 0.25 x 0.75 in. (7 mm x 19mm) Self-adhesive back on a release liner Packed in zip-lock poly bags Minimum order: 20 each
Description
Model DIP-410 Four window non-reversible temperature recording label Response temperatures are marked in °C: 60, 75, 90 and 105°C Dimensions: 0.25 x 0.75 in. (7 mm x 19mm) Self-adhesive back on a release liner Packed in zip-lock poly bags Minimum order: 20 each

Suppliers

Company
Product
Description
Supplier Links
DIP-410 TEMPERATURE RECORDER 60,75,90,105C - DIP-410 - Telatemp Corporation
Fullerton, CA, USA
DIP-410 TEMPERATURE RECORDER 60,75,90,105C
DIP-410
DIP-410 TEMPERATURE RECORDER 60,75,90,105C DIP-410
Model DIP-410 Four window non-reversible temperature recording label Response temperatures are marked in °C: 60, 75, 90 and 105°C Dimensions: 0.25 x 0.75 in. (7 mm x 19mm) Self-adhesive back on a release liner Packed in zip-lock poly bags Minimum order: 20 each

Model DIP-410
Four window non-reversible temperature recording label
Response temperatures are marked in °C: 60, 75, 90 and 105°C
Dimensions: 0.25 x 0.75 in. (7 mm x 19mm)

Self-adhesive back on a release liner
Packed in zip-lock poly bags
Minimum order: 20 each

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Data Loggers and Data Recorders
Product Number DIP-410
Product Name DIP-410 TEMPERATURE RECORDER 60,75,90,105C
Unlock Full Specs
to access all available technical data

Similar Products

Mobile handheld with data logger - 1-DA110 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Hand-Held device
Host Connection Digital IO
Inputs Strain gauge full bridge
View Details
Data Loggers - 1875007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; Ethernet; Ethernet, usb, wi-fi
Agency Approval RoHS Compliant
Analog Channels 10 #
View Details
100% Carbon Dioxide Sampling Data Logger -  - CO2Meter.com
Specs
Form Factor Modular Bay or Slot System
Operating Temperature 32 to 122 F (0 to 50 C)
View Details