Telatemp Corporation TDS TestR11+ MULTI-RANGE POCKET TDS TestR 356-6215

Description
TDSTestr11+ multi-range, cup-style Total Dissolved Solids Tester Operate as either a cup-style or dip-style tester for greater flexibility Automatically or manually select measuring range Waterproof, dustproof housings float Push-button calibration, HOLD function, and error messages Use these testers for either cup-style or dip-style measurements. For cup style, pour a small amount of your sample directly into the sensor cup until it overflows; for dip style, simply immerse tester tip into sample. Replaceable sensor lets you reuse meter body many times over. Valox® housing and stainless steel electrodes for good chemical compatibility. Note: Before measuring, calibrate tester as either cup-style or dip-style (depending on use) What's Included: protective plastic storage case, lanyard, and batteries Specifications: Description: Waterproof Multi-Range, Cup-Style, TDS Tester Range: 0 to 200.0, 0 to 2000 ppm; 0 to 10.00 ppt Resolution: 0.1, 1 ppm; 0.01 ppt Accuracy: ±1% full-scale (of range) Calibration: Push button, one point per range Dimensions: 6-1/2"L x 1-1/2" diameter Display: Dual line LCD with temperature Battery life: >150 hours Temp range: 32 to 122?F (0 to 50?C) Temp resolution: 0.1 Temp accuracy: ±0.9?F (±0.5?C) Power: Four 1.5V batteries (included) Temp compensation: Automatic
Description
TDSTestr11+ multi-range, cup-style Total Dissolved Solids Tester Operate as either a cup-style or dip-style tester for greater flexibility Automatically or manually select measuring range Waterproof, dustproof housings float Push-button calibration, HOLD function, and error messages Use these testers for either cup-style or dip-style measurements. For cup style, pour a small amount of your sample directly into the sensor cup until it overflows; for dip style, simply immerse tester tip into sample. Replaceable sensor lets you reuse meter body many times over. Valox® housing and stainless steel electrodes for good chemical compatibility. Note: Before measuring, calibrate tester as either cup-style or dip-style (depending on use) What's Included: protective plastic storage case, lanyard, and batteries Specifications: Description: Waterproof Multi-Range, Cup-Style, TDS Tester Range: 0 to 200.0, 0 to 2000 ppm; 0 to 10.00 ppt Resolution: 0.1, 1 ppm; 0.01 ppt Accuracy: ±1% full-scale (of range) Calibration: Push button, one point per range Dimensions: 6-1/2"L x 1-1/2" diameter Display: Dual line LCD with temperature Battery life: >150 hours Temp range: 32 to 122?F (0 to 50?C) Temp resolution: 0.1 Temp accuracy: ±0.9?F (±0.5?C) Power: Four 1.5V batteries (included) Temp compensation: Automatic

Suppliers

Company
Product
Description
Supplier Links
TDS TestR11+ MULTI-RANGE POCKET TDS TestR - 356-6215 - Telatemp Corporation
Fullerton, CA, USA
TDS TestR11+ MULTI-RANGE POCKET TDS TestR
356-6215
TDS TestR11+ MULTI-RANGE POCKET TDS TestR 356-6215
TDSTestr11+ multi-range, cup-style Total Dissolved Solids Tester Operate as either a cup-style or dip-style tester for greater flexibility Automatically or manually select measuring range Waterproof, dustproof housings float Push-button calibration, HOLD function, and error messages Use these testers for either cup-style or dip-style measurements. For cup style, pour a small amount of your sample directly into the sensor cup until it overflows; for dip style, simply immerse tester tip into sample. Replaceable sensor lets you reuse meter body many times over. Valox® housing and stainless steel electrodes for good chemical compatibility. Note: Before measuring, calibrate tester as either cup-style or dip-style (depending on use) What's Included: protective plastic storage case, lanyard, and batteries Specifications: Description: Waterproof Multi-Range, Cup-Style, TDS Tester Range: 0 to 200.0, 0 to 2000 ppm; 0 to 10.00 ppt Resolution: 0.1, 1 ppm; 0.01 ppt Accuracy: ±1% full-scale (of range) Calibration: Push button, one point per range Dimensions: 6-1/2"L x 1-1/2" diameter Display: Dual line LCD with temperature Battery life: >150 hours Temp range: 32 to 122?F (0 to 50?C) Temp resolution: 0.1 Temp accuracy: ±0.9?F (±0.5?C) Power: Four 1.5V batteries (included) Temp compensation: Automatic

TDSTestr11+ multi-range, cup-style Total Dissolved Solids Tester
Operate as either a cup-style or dip-style tester for greater flexibility
Automatically or manually select measuring range
Waterproof, dustproof housings float
Push-button calibration, HOLD function, and error messages
Use these testers for either cup-style or dip-style measurements. For cup style, pour a small amount of your sample directly into the sensor cup until it overflows; for dip style, simply immerse tester tip into sample. Replaceable sensor lets you reuse meter body many times over. Valox® housing and stainless steel electrodes for good chemical compatibility.

Note: Before measuring, calibrate tester as either cup-style or dip-style (depending on use)
What's Included: protective plastic storage case, lanyard, and batteries
Specifications:
Description: Waterproof Multi-Range, Cup-Style, TDS Tester
Range: 0 to 200.0, 0 to 2000 ppm; 0 to 10.00 ppt
Resolution: 0.1, 1 ppm; 0.01 ppt
Accuracy: ±1% full-scale (of range)
Calibration: Push button, one point per range
Dimensions: 6-1/2"L x 1-1/2" diameter
Display: Dual line LCD with temperature
Battery life: >150 hours
Temp range: 32 to 122?F (0 to 50?C)
Temp resolution: 0.1
Temp accuracy: ±0.9?F (±0.5?C)
Power: Four 1.5V batteries (included)
Temp compensation: Automatic

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Nondestructive Testing (NDT) Material Testers
Product Number 356-6215
Product Name TDS TestR11+ MULTI-RANGE POCKET TDS TestR
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus 2+ Hands Free -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Technology Eddy Current / Electromagnetic
Form Factor Portable / Handheld / Mobile
Measurement Capability Conductivity / Resistivity Instruments
View Details
Ferrite Content in Austenitic and Duplex Steel - FERITSCOPE® FMP30 - Fischer Technology, Inc.
Specs
Features Programmable / Digital Control Unit
Instrument Technology Magnetic or Barkhausen Noise
Form Factor Portable / Handheld / Mobile
View Details
ChemLite Plus Laser Metals Analyzer 4240 - 4240 - TSI Incorporated
Specs
Instrument Technology Optical / Laser
View Details