PCE Instruments / PCE Americas Inc. Material Tester for Metals PCE-COM 20

Description
PCE-COM 20 Material Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive material tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.
Request a Quote
Description
PCE-COM 20 Material Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive material tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Material Tester for Metals
PCE-COM 20
Material Tester for Metals PCE-COM 20
PCE-COM 20 Material Tester for Metals Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency PCE-COM 20 is a portable handheld non-destructive material tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions. Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials. The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.

PCE-COM 20 Material Tester for Metals
Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency

PCE-COM 20 is a portable handheld non-destructive material tester for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper.

Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20 ° C / 68 ° F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 μm), the device ensures quick, easy, accurate and reproducible measurements of coated or corroded pieces during changing ambient conditions.

Measurement of the electrical conductivity of non-ferrous metals, such as aluminum, copper, titanium, magnesium or bronze, is necessary in applications involving electrical conductors and the characterization of alloys. Typical application areas are the assessment of strength differences in heat-treated or hardened materials, the authenticity testing of coin alloys, the verification of alloy inhomogeneities in critical components and the sorting of materials.

The conductivity meter is powered by an internal battery that can be charged via the interface on the bottom of the unit. In addition to the connection for the charging adapter, there is a USB interface allowing for the transfer of measurement data to a PC for more detailed analysis.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number PCE-COM 20
Product Name Material Tester for Metals
Applications Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Material Tester - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details
Condition Monitoring Stethoscope - PCE-S 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Condition Monitoring Stethoscope - PCE-S 42 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Material Tester - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details