TSI Incorporated ChemLite Plus Laser Metals Analyzer 4240 4240

Description
ChemLite™ Plus Metals Analyzer measures aluminum, magnesium, titanium, iron, copper and nickel in as little as 1 second. This latest model of ChemLite analyzer features greater sensitivity and more accurate readings, with improved limits of detection. The Green Gun incorporates the same great features as our original ChemLite model, including: Class 1M, eye-safe laser technology Argon-free operation Advanced user interface Built-in cleaning mode Largest spot size. Identify, verify, and ensure your materials are what they need to be with the fast and easy-to-use ChemLite Plus analyzer. Applications Light metals analysis Aluminum analysis Magnesium analysis Titanium analysis Alloy identification Copper sorting and analysis Alloy chemistry  Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy sorting Features & Benefits Measures more base metals including iron, copper, and nickel Faster, variable measurement speeds in as little as 1 second, 2 second, or 3 second intervals More precise analysis with detection limits as low as 0.001% Detects lithium in aluminum at 0.0001% or 1 ppm Detects beryllium in aluminum at 0.0001% or 1 ppm Detects beryllium in copper at 0.001% or 10ppm Eye-safe, Class 1M laser product 5" color touchscreen display Argon-free operation Rugged, ergonomic design
Description
ChemLite™ Plus Metals Analyzer measures aluminum, magnesium, titanium, iron, copper and nickel in as little as 1 second. This latest model of ChemLite analyzer features greater sensitivity and more accurate readings, with improved limits of detection. The Green Gun incorporates the same great features as our original ChemLite model, including: Class 1M, eye-safe laser technology Argon-free operation Advanced user interface Built-in cleaning mode Largest spot size. Identify, verify, and ensure your materials are what they need to be with the fast and easy-to-use ChemLite Plus analyzer. Applications Light metals analysis Aluminum analysis Magnesium analysis Titanium analysis Alloy identification Copper sorting and analysis Alloy chemistry  Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy sorting Features & Benefits Measures more base metals including iron, copper, and nickel Faster, variable measurement speeds in as little as 1 second, 2 second, or 3 second intervals More precise analysis with detection limits as low as 0.001% Detects lithium in aluminum at 0.0001% or 1 ppm Detects beryllium in aluminum at 0.0001% or 1 ppm Detects beryllium in copper at 0.001% or 10ppm Eye-safe, Class 1M laser product 5" color touchscreen display Argon-free operation Rugged, ergonomic design
Datasheet
Datasheet Summary
Powered by GS/AI

The ChemLite Plus Laser Metals Analyzer 4240 from TSI Incorporated is designed for accurate alloy identification and positive material identification, crucial for ensuring compliance with quality control and safety standards. Utilizing laser technology, it provides a comprehensive breakdown of metal chemistry with a superior limit of detection of approximately 0.01%. The analyzer comes preloaded with a library of over 500 metal alloys, allowing for quick identification and adaptability as new alloys are introduced. This device operates in three modes: Assay for quantification, PMI for material classification, and Screening for pass/fail assessments. It features a rapid analysis time of just three seconds, making it efficient for on-site use. The ChemLite Plus is equipped with a Class 1M eye-safe laser, eliminating the regulatory burdens associated with x-ray technology. It includes USB and Bluetooth capabilities for data storage and transfer, and is powered by two rechargeable lithium-ion batteries, providing hundreds of measurements per charge. A hard-side carrying case and an AC power charger are also included, along with a one-year limited warranty.

Datasheet Summary
Powered by GS/AI

The ChemLite Plus Laser Metals Analyzer 4240 from TSI Incorporated is designed for accurate alloy identification and positive material identification, crucial for ensuring compliance with quality control and safety standards. Utilizing laser technology, it provides a comprehensive breakdown of metal chemistry with a superior limit of detection of approximately 0.01%. The analyzer comes preloaded with a library of over 500 metal alloys, allowing for quick identification and adaptability as new alloys are introduced. This device operates in three modes: Assay for quantification, PMI for material classification, and Screening for pass/fail assessments. It features a rapid analysis time of just three seconds, making it efficient for on-site use. The ChemLite Plus is equipped with a Class 1M eye-safe laser, eliminating the regulatory burdens associated with x-ray technology. It includes USB and Bluetooth capabilities for data storage and transfer, and is powered by two rechargeable lithium-ion batteries, providing hundreds of measurements per charge. A hard-side carrying case and an AC power charger are also included, along with a one-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
ChemLite Plus Laser Metals Analyzer 4240 - 4240 - TSI Incorporated
Shoreview, MN, United States
ChemLite Plus Laser Metals Analyzer 4240
4240
ChemLite Plus Laser Metals Analyzer 4240 4240
ChemLite™ Plus Metals Analyzer measures aluminum, magnesium, titanium, iron, copper and nickel in as little as 1 second. This latest model of ChemLite analyzer features greater sensitivity and more accurate readings, with improved limits of detection. The Green Gun incorporates the same great features as our original ChemLite model, including: Class 1M, eye-safe laser technology Argon-free operation Advanced user interface Built-in cleaning mode Largest spot size. Identify, verify, and ensure your materials are what they need to be with the fast and easy-to-use ChemLite Plus analyzer. Applications Light metals analysis Aluminum analysis Magnesium analysis Titanium analysis Alloy identification Copper sorting and analysis Alloy chemistry  Incoming scrap material identification Quality control Scrap metal recycling Positive material identification Alloy sorting Features & Benefits Measures more base metals including iron, copper, and nickel Faster, variable measurement speeds in as little as 1 second, 2 second, or 3 second intervals More precise analysis with detection limits as low as 0.001% Detects lithium in aluminum at 0.0001% or 1 ppm Detects beryllium in aluminum at 0.0001% or 1 ppm Detects beryllium in copper at 0.001% or 10ppm Eye-safe, Class 1M laser product 5" color touchscreen display Argon-free operation Rugged, ergonomic design

ChemLite™ Plus Metals Analyzer measures aluminum, magnesium, titanium, iron, copper and nickel in as little as 1 second. This latest model of ChemLite analyzer features greater sensitivity and more accurate readings, with improved limits of detection.

The Green Gun incorporates the same great features as our original ChemLite model, including:

  • Class 1M, eye-safe laser technology
  • Argon-free operation
  • Advanced user interface
  • Built-in cleaning mode
  • Largest spot size.

Identify, verify, and ensure your materials are what they need to be with the fast and easy-to-use ChemLite Plus analyzer.

Applications

  • Light metals analysis
  • Aluminum analysis
  • Magnesium analysis
  • Titanium analysis
  • Alloy identification
  • Copper sorting and analysis
  • Alloy chemistry 
  • Incoming scrap material identification
  • Quality control
  • Scrap metal recycling
  • Positive material identification
  • Alloy sorting

Features & Benefits

  • Measures more base metals including iron, copper, and nickel
  • Faster, variable measurement speeds in as little as 1 second, 2 second, or 3 second intervals
  • More precise analysis with detection limits as low as 0.001%
  • Detects lithium in aluminum at 0.0001% or 1 ppm
  • Detects beryllium in aluminum at 0.0001% or 1 ppm
  • Detects beryllium in copper at 0.001% or 10ppm
  • Eye-safe, Class 1M laser product
  • 5" color touchscreen display
  • Argon-free operation
  • Rugged, ergonomic design
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Nondestructive Testing (NDT) Material Testers
Product Number 4240
Product Name ChemLite Plus Laser Metals Analyzer 4240
Instrument Technology Optical / Laser
Unlock Full Specs
to access all available technical data

Similar Products

Cygnus ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
View Details
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Technology Eddy Current / Electromagnetic
Form Factor Portable / Handheld / Mobile
Measurement Capability Conductivity / Resistivity Instruments
View Details
ChemLine In-Line Metal Analyzer - 5164-01 - TSI Incorporated
Specs
Instrument Technology Optical / Laser
View Details