865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 2.5dBi N Type Connector Mount
865MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 870MHz 2.5dBi N Type Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2287-T0005419-ND | T0005419 |
| Product Name | RF Antennas | RF Antennas |
| Applications | General Purpose | General Purpose |
| Primary Frequency Range | 865.0 MHz | |
| Gain | 2.5 dB |
Right hand circular polarised