TEKO Enclosures, Inc. Wall Mount Cases WALL4.23

Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cases - WALL4.23 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Wall Mount Cases
WALL4.23
Wall Mount Cases WALL4.23
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple wall enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and snap-on top cover
  • Colors: all black RAL 9004 or black and light
    gray RAL 9018
  • Items in picture marked * - color combinations
    to special order
  • PCB pillars in the base
  • Wall mounting knock-outs in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number WALL4.23
Product Name Wall Mount Cases
Length 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Hand Held Enclosures - 3381223 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.42 inch (36 mm)
View Details