TEKO Enclosures, Inc. Wall Mount Cases WALL2.9

Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cases - WALL2.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Wall Mount Cases
WALL2.9
Wall Mount Cases WALL2.9
FEATURES: Simple wall enclosures in ABS (UL 94 HB) Ideal for small electronic devices Supplied as a base and snap-on top cover Colors: all black RAL 9004 or black and light gray RAL 9018 Items in picture marked * - color combinations to special order PCB pillars in the base Wall mounting knock-outs in base Easy assembly by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Simple wall enclosures in ABS (UL 94 HB)
  • Ideal for small electronic devices
  • Supplied as a base and snap-on top cover
  • Colors: all black RAL 9004 or black and light
    gray RAL 9018
  • Items in picture marked * - color combinations
    to special order
  • PCB pillars in the base
  • Wall mounting knock-outs in base
  • Easy assembly by four self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number WALL2.9
Product Name Wall Mount Cases
Length 4.82 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Tactile Remote Control Enclosures For ‘Personal’ Electronics - MINITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Round (optional feature)
Length 2.01 to 3.31 inch (51.05 to 84.07 mm)
View Details