TEKO Enclosures, Inc. Teleboxes VIDEOS1.5

Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Eight cable entry ports Simple assembly, screws not required Glossy surface finish Metal bracket for post installation Color: light gray RAL 9018
Description
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Eight cable entry ports Simple assembly, screws not required Glossy surface finish Metal bracket for post installation Color: light gray RAL 9018

Suppliers

Company
Product
Description
Supplier Links
Teleboxes - VIDEOS1.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Teleboxes
VIDEOS1.5
Teleboxes VIDEOS1.5
FEATURES: Modern telecom enclosures in ABS (UL 94 HB) Eight cable entry ports Simple assembly, screws not required Glossy surface finish Metal bracket for post installation Color: light gray RAL 9018

FEATURES:

  • Modern telecom enclosures in ABS (UL 94 HB)
  • Eight cable entry ports
  • Simple assembly, screws not required
  • Glossy surface finish
  • Metal bracket for post installation
  • Color: light gray RAL 9018
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number VIDEOS1.5
Product Name Teleboxes
Length 4.24 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 127-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details