TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN22-B.29

Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN22-B.29 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN22-B.29
Hand-Held Cases - Plastic TN22-B.29
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

FEATURES:

  • As TEKNET cases, but also including:
  • Battery compartment for 2 x 1.5V AA
    cells or 1 x 9V cell
  • Supply: Top, base including battery
    compartment, contacts for 2x1.5V AA cells,
    battery compartment lid& 4 fixing screws
  • Accessory: Contact and lead for a 9V battery
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN22-B.29
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
TK Series Enclosures - 111-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers