TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN22.30

Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess
Description
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN22.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN22.30
Hand-Held Cases - Plastic TN22.30
FEATURES: ABS enclosures with contoured shape Soft touch elastomer (TPU) edge grips created by multi-shot molding Ergonomic shape ideal for hand-held devices Simple assembly by four self-tapping screws Recessed top for membrane keypads Colors: black/dark gray or white/light gray Pillars in top and base for PCB's Matt surface finish ideal for printing Supply: Top, base & 4 fixing screws Accessory: aluminum top panel can be glued into top recess

FEATURES:

  • ABS enclosures with contoured shape
  • Soft touch elastomer (TPU) edge grips
    created by multi-shot molding
  • Ergonomic shape ideal for hand-held devices
  • Simple assembly by four self-tapping screws
  • Recessed top for membrane keypads
  • Colors: black/dark gray or white/light gray
  • Pillars in top and base for PCB's
  • Matt surface finish ideal for printing
  • Supply: Top, base & 4 fixing screws
  • Accessory: aluminum top panel can
    be glued into top recess
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN22.30
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-512-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers
19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Rack Enclosures
Length 88 to 177 inch (2235 to 4496 mm)
Width 430 inch (10922 mm)
View Details
System enclosure - 850-827/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers