TEKO Enclosures, Inc. Hand-Held Cases - Plastic TN21-B.30

Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery
Description
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TN21-B.30 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TN21-B.30
Hand-Held Cases - Plastic TN21-B.30
FEATURES: As TEKNET cases, but also including: Battery compartment for 2 x 1.5V AA cells or 1 x 9V cell Supply: Top, base including battery compartment, contacts for 2x1.5V AA cells, battery compartment lid& 4 fixing screws Accessory: Contact and lead for a 9V battery

FEATURES:

  • As TEKNET cases, but also including:
  • Battery compartment for 2 x 1.5V AA
    cells or 1 x 9V cell
  • Supply: Top, base including battery
    compartment, contacts for 2x1.5V AA cells,
    battery compartment lid& 4 fixing screws
  • Accessory: Contact and lead for a 9V battery
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TN21-B.30
Product Name Hand-Held Cases - Plastic
Length 3.78 inch (96.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 131623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details