TEKO Enclosures, Inc. Hand-Held Cases - Plastic TKK33.7

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TKK33.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TKK33.7
Hand-Held Cases - Plastic TKK33.7
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for desktop and portable devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base for
    Eurocards 100x160mm
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - top and base molding
  • Version II - as I, but also with a IP65
    sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TKK33.7
Product Name Hand-Held Cases - Plastic
Length 7.42 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ENCLOSURE, ABS, TYPE I BLACK, 2.205 X 1.22 X .945 - 70016649 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.21 inch (56.01 mm)
Width 1.22 inch (30.99 mm)
View Details