TEKO Enclosures, Inc. Sloping Top Cases TK33SP.9

Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TK33SP.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TK33SP.9
Sloping Top Cases TK33SP.9
FEATURES: Modern sloping top enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern sloping top enclosures in
    ABS (UL 94 HB)
  • Ideal for desktop and portable devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base for
    Eurocards 100x160mm
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - top and base molding
  • Version II - as I, but also with a IP65
    sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK33SP.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers
Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details