TEKO Enclosures, Inc. Hand-Held Cases - Plastic TK33.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - TK33.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
TK33.9
Hand-Held Cases - Plastic TK33.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for desktop and portable devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base for Eurocards 100x160mm Top recessed for fitting a membrane keypad Simple assembly by four self-tapping screws Version I - top and base molding Version II - as I, but also with a IP65 sealing kit Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for desktop and portable devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base for
    Eurocards 100x160mm
  • Top recessed for fitting a membrane keypad
  • Simple assembly by four self-tapping screws
  • Version I - top and base molding
  • Version II - as I, but also with a IP65
    sealing kit
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK33.9
Product Name Hand-Held Cases - Plastic
Length 7.42 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0121 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details