TEKO Enclosures, Inc. Sloping Top Cases TK-S.9

Description
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TK-S.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TK-S.9
Sloping Top Cases TK-S.9
FEATURES: Modern mini enclosures in ABS (UL 94 HB) Ideal for handheld and desktop devices Colors: black RAL 9004 and white RAL 9002 PCB mounting pillars in top and base Top recessed for fitting a membrane keypad Version TK-F - with flat top panel Version TK-S - with sloping top panel Assembled by four self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Modern mini enclosures in ABS (UL 94 HB)
  • Ideal for handheld and desktop devices
  • Colors: black RAL 9004 and white RAL 9002
  • PCB mounting pillars in top and base
  • Top recessed for fitting a membrane keypad
  • Version TK-F - with flat top panel
  • Version TK-S - with sloping top panel
  • Assembled by four self-tapping screws
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TK-S.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details