TEKO Enclosures, Inc. Beagleboard-Xm Enclosure, Abs/pc, Clear; For Use With Teko TEK-BEAGLE.0

Description
BEAGLEBOARD-XM ENCLOSURE, ABS/PC, CLEAR; For Use With:Beagleboard-xM Revision C Card; External Height:28mm; External Width:103mm; External Depth:103mm; Enclosure Material:ABS, Polycarbonate; Body Colour:Transparent; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
BEAGLEBOARD-XM ENCLOSURE, ABS/PC, CLEAR; For Use With:Beagleboard-xM Revision C Card; External Height:28mm; External Width:103mm; External Depth:103mm; Enclosure Material:ABS, Polycarbonate; Body Colour:Transparent; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beagleboard-Xm Enclosure, Abs/pc, Clear; For Use With Teko - 08X2028 - Newark, An Avnet Company
Chicago, IL, United States
Beagleboard-Xm Enclosure, Abs/pc, Clear; For Use With Teko
08X2028
Beagleboard-Xm Enclosure, Abs/pc, Clear; For Use With Teko 08X2028
BEAGLEBOARD-XM ENCLOSURE, ABS/PC, CLEAR; For Use With:Beagleboard-xM Revision C Card; External Height:28mm; External Width:103mm; External Depth:103mm; Enclosure Material:ABS, Polycarbonate; Body Colour:Transparent; Product Range:-; RoHS Compliant: Yes

BEAGLEBOARD-XM ENCLOSURE, ABS/PC, CLEAR; For Use With:Beagleboard-xM Revision C Card; External Height:28mm; External Width:103mm; External Depth:103mm; Enclosure Material:ABS, Polycarbonate; Body Colour:Transparent; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08X2028
Product Name Beagleboard-Xm Enclosure, Abs/pc, Clear; For Use With Teko
Length 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2119 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details