TEKO Enclosures, Inc. Sloping Top Cases TB-1SP.9

Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for handheld or desktop electronics Recessed top and base panel for fitting membrane keypads and product labels (Recess dims: 5.196" x 2.834"x0.051") Easy assembly by four self-tapping screws Internal PCB mounting pillars Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for handheld or desktop electronics Recessed top and base panel for fitting membrane keypads and product labels (Recess dims: 5.196" x 2.834"x0.051") Easy assembly by four self-tapping screws Internal PCB mounting pillars Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Sloping Top Cases - TB-1SP.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Sloping Top Cases
TB-1SP.9
Sloping Top Cases TB-1SP.9
FEATURES: Modern enclosures in ABS (UL 94 HB) Ideal for handheld or desktop electronics Recessed top and base panel for fitting membrane keypads and product labels (Recess dims: 5.196" x 2.834"x0.051") Easy assembly by four self-tapping screws Internal PCB mounting pillars Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in ABS (UL 94 HB)
  • Ideal for handheld or desktop electronics
  • Recessed top and base panel for fitting
    membrane keypads and product labels
    (Recess dims: 5.196" x 2.834"x0.051")
  • Easy assembly by four self-tapping screws
  • Internal PCB mounting pillars
  • Colors: black RAL 9004 or white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number TB-1SP.9
Product Name Sloping Top Cases
Shape Slanted
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details