TEKO Enclosures, Inc. Hand-Held Cases - Plastic SR01-E.9

Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand
Description
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Cases - Plastic - SR01-E.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Hand-Held Cases - Plastic
SR01-E.9
Hand-Held Cases - Plastic SR01-E.9
FEATURES: Universal enclosures in polystyrene (UL 94 HB) Ideal for small electronic devices Colors: black RAL 9004 or white RAL 9002 Easy assembly by self-tapping screws Version I - base and top molding Version II - base and top with mounting ears Machining, printing and special colors on demand

FEATURES:

  • Universal enclosures in polystyrene
    (UL 94 HB)
  • Ideal for small electronic devices
  • Colors: black RAL 9004 or white
    RAL 9002
  • Easy assembly by self-tapping screws
  • Version I - base and top molding
  • Version II - base and top with mounting ears
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SR01-E.9
Product Name Hand-Held Cases - Plastic
Length 2.24 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHL6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Desktop Enclosures - 1965970 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.89 inch (302 mm)
Width 10.71 inch (272 mm)
View Details