TEKO Enclosures, Inc. Pocket Size Handheld Enclosures SQ22.5

Description
FEATURES: Long handheld enclosure in ABS (UL 94 HB) Battery compartment for a 9V or 2 x 1.5V AA cells Version I - Top, base, battery compartment cover and solid case colored end panel Version II - as I, but with an infra-red end panel instead of the solid one Version III - Top with recessed keypad area, base, battery compartment, cover and solid case colored end panel Version IV - as III, but with an infra-red end panel instead of the solid one PCB mounting pillars in the top and base Assembly by three self-tapping screws Color: black RAL 9004 or gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Long handheld enclosure in ABS (UL 94 HB) Battery compartment for a 9V or 2 x 1.5V AA cells Version I - Top, base, battery compartment cover and solid case colored end panel Version II - as I, but with an infra-red end panel instead of the solid one Version III - Top with recessed keypad area, base, battery compartment, cover and solid case colored end panel Version IV - as III, but with an infra-red end panel instead of the solid one PCB mounting pillars in the top and base Assembly by three self-tapping screws Color: black RAL 9004 or gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - SQ22.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
SQ22.5
Pocket Size Handheld Enclosures SQ22.5
FEATURES: Long handheld enclosure in ABS (UL 94 HB) Battery compartment for a 9V or 2 x 1.5V AA cells Version I - Top, base, battery compartment cover and solid case colored end panel Version II - as I, but with an infra-red end panel instead of the solid one Version III - Top with recessed keypad area, base, battery compartment, cover and solid case colored end panel Version IV - as III, but with an infra-red end panel instead of the solid one PCB mounting pillars in the top and base Assembly by three self-tapping screws Color: black RAL 9004 or gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Long handheld enclosure in ABS (UL 94 HB)
  • Battery compartment for a 9V or 2 x 1.5V
    AA cells
  • Version I - Top, base, battery compartment
    cover and solid case colored end panel
  • Version II - as I, but with an infra-red end
    panel instead of the solid one
  • Version III - Top with recessed keypad area,
    base, battery compartment, cover and
    solid case colored end panel
  • Version IV - as III, but with an infra-red end
    panel instead of the solid one
  • PCB mounting pillars in the top and base
  • Assembly by three self-tapping screws
  • Color: black RAL 9004 or gray RAL 9018
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SQ22.5
Product Name Pocket Size Handheld Enclosures
Length 6.85 inch (174 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details