OKW Enclosures, Inc. Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) A9084165

Description
CASE, DESK TOP, ABS, WHITE/GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:76mm; External Width - Metric:228mm; External Depth - Metric:216mm; IP Rating:IP40; Body Color:Grey, White; NEMA Rating:- RoHS Compliant: Yes
Description
CASE, DESK TOP, ABS, WHITE/GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:76mm; External Width - Metric:228mm; External Depth - Metric:216mm; IP Rating:IP40; Body Color:Grey, White; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) - 23WX3537 - Newark, An Avnet Company
Chicago, IL, United States
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures)
23WX3537
Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures) 23WX3537
CASE, DESK TOP, ABS, WHITE/GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:76mm; External Width - Metric:228mm; External Depth - Metric:216mm; IP Rating:IP40; Body Color:Grey, White; NEMA Rating:- RoHS Compliant: Yes

CASE, DESK TOP, ABS, WHITE/GREY; Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:76mm; External Width - Metric:228mm; External Depth - Metric:216mm; IP Rating:IP40; Body Color:Grey, White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23WX3537
Product Name Case, Desk Top, Abs, White/grey; Enclosure Type Okw (Enclosures)
Length 2.99 inch (76 mm)
Width 8.98 inch (228 mm)
Depth 8.5 inch (216 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 2777459 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 4.84 inch (123 mm)
Depth 2.09 inch (53 mm)
View Details
3 suppliers