Takachi Electronics Enclosure Co., Ltd. Heat-Sink Aluminum Enclosure AWA Series

Description
Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame. PCB or chassis can be horizontally mounted by sliding into an inner-grooved body frame. Suitable for industrial fanless PC, measuring instrument, digital audio amplifier and more. Available in 34 sizes. Custom length is available. ↓See the AWAS series page for the custom length (depth) order between 50~700mm in 1mm intervals.
Request a Quote
Description
Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame. PCB or chassis can be horizontally mounted by sliding into an inner-grooved body frame. Suitable for industrial fanless PC, measuring instrument, digital audio amplifier and more. Available in 34 sizes. Custom length is available. ↓See the AWAS series page for the custom length (depth) order between 50~700mm in 1mm intervals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AWA series is an extruded aluminum heat-sink enclosure with fins on both sides for passive cooling, designed for industrial fanless PCs, measuring instruments, and digital audio amplifiers. The frame is made of A6063S-T5 aluminum with a silver anodized finish, and end panels are A1050P aluminum with a silver anodized exterior and unfinished interior for electrical conductivity. PCBs or chassis are mounted horizontally by sliding into an inner-grooved frame. Available in multiple sizes, including AWA5-3, AWA6-6, AWA8-4, AWA8-8, AWA10-5, AWA12-7, AWA15-8, and AWA20-8, with custom lengths supported. Included mounting hardware consists of hex flat head screws: M3-8 for smaller models and M4-10 or M5-10 for larger models, with four polyurethane rubber feet provided. Silver anodized finish and conductive contact between frame and end panels provide shielding and aesthetics.

Datasheet Summary
Powered by GS/AI

AWA series is an extruded aluminum heat-sink enclosure with fins on both sides for passive cooling, designed for industrial fanless PCs, measuring instruments, and digital audio amplifiers. The frame is made of A6063S-T5 aluminum with a silver anodized finish, and end panels are A1050P aluminum with a silver anodized exterior and unfinished interior for electrical conductivity. PCBs or chassis are mounted horizontally by sliding into an inner-grooved frame. Available in multiple sizes, including AWA5-3, AWA6-6, AWA8-4, AWA8-8, AWA10-5, AWA12-7, AWA15-8, and AWA20-8, with custom lengths supported. Included mounting hardware consists of hex flat head screws: M3-8 for smaller models and M4-10 or M5-10 for larger models, with four polyurethane rubber feet provided. Silver anodized finish and conductive contact between frame and end panels provide shielding and aesthetics.

Suppliers

Company
Product
Description
Supplier Links
Heat-Sink Aluminum Enclosure - AWA Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Heat-Sink Aluminum Enclosure
AWA Series
Heat-Sink Aluminum Enclosure AWA Series
Extruded aluminum enclosure with heat-sink sides. Silver anodized end panels makes for a luxurious finish. Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame. PCB or chassis can be horizontally mounted by sliding into an inner-grooved body frame. Suitable for industrial fanless PC, measuring instrument, digital audio amplifier and more. Available in 34 sizes. Custom length is available. ↓See the AWAS series page for the custom length (depth) order between 50~700mm in 1mm intervals.

Extruded aluminum enclosure with heat-sink sides.
Silver anodized end panels makes for a luxurious finish.
Conductivity is achieved by utilizing the contact between the unfinished end panels side, and the unfinished ends of the frame.
PCB or chassis can be horizontally mounted by sliding into an inner-grooved body frame.
Suitable for industrial fanless PC, measuring instrument, digital audio amplifier and more.
Available in 34 sizes.
Custom length is available.
↓See the AWAS series page for the custom length (depth) order between 50~700mm in 1mm intervals.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Industrial Enclosures
Product Number AWA Series
Product Name Heat-Sink Aluminum Enclosure
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.09 to 11.57 inch (53.2 to 294 mm)
Width 2.05 to 7.97 inch (52 to 202 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1346 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details
IP65 Plastic Box Small Type - BCAS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.77 to 7.48 inch (45 to 190 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2321 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details