Enclosure made of polystyrene with a tinted transparent cover and smooth sidewalls, sized 130 x 94 mm (5.12 x 3.70 in.) and 57 mm (2.24 in.) in height, rated IP66 with NEMA Type 4X and 12/12K protection, operating temperature range from -40°C to 70°C (-40°F to 158°F), UL recognized, and equipped with a polyurethane gasket.
Enclosure, Polystyrene, Gray with tinted transparent cover, Smooth Sides
"Box Plastic, Polystyrene Gray, Clear Cover/Door Hand Held, Cover Included 5.120"" L x 3.700"" W (130.05mm x 93.98mm) X 3.240"" (82.30mm)"
PS1309-6-to, 130x94x57mm Enclosure
Electrical Enclosures 2.70 x 5.12 x 2.24 Polystyrene Transp
| Altech Corp. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 111-009 | 111-009-ND | 111-009 | 111-009 |
| Product Name | TK Series Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | |||
| Length | 5.12 inch (130 mm) | |||
| Width | 3.7 inch (93.98 mm) | |||
| Depth | 2.24 inch (56.9 mm) |