Enclosure for electrical components, made of polystyrene with a tinted transparent cover and metric knockouts, measuring 94 mm by 65 mm by 81 mm. It has an IP66 rating with NEMA Type 4X and 12/12K protection, a polyurethane gasket, and operates from -40°C to 70°C. The enclosure is UL recognized.
Enclosure, Polystyrene, Gray with tinted transparent cover, Metric knockouts
PS97-8-tm 94x65x81mm Enclosure
Electrical Enclosures PS97-8-tm 94x65x81mm Enclosure
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 106-502 | 106-502 | 106-502 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 3.7 inch (93.98 mm) | ||
| Width | 2.56 inch (65.02 mm) | ||
| Depth | 3.19 inch (81.03 mm) |