OKW Enclosures, Inc. Universal Plastic Electronic Enclosures FLAT-PACK

Description
Multi-purpose plastic enclosures Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting robust construction with tongue & groove design the bottom parts are open at the sides and are thus particularly useful for all installation and service work with low (N) and high (H) top part versions with handle bar for ergonomic operation or easy carrying with ventilation slots for components dissipating high heat (189 L) with slots on the top for miniature appliances with sound signal (120 S) type A models with aluminum front panels; operating elements are protected by a raised edge on the case protection class IP 40 (version without slots) internal screw pillars for PCBs etc.
Request a Quote
Description
Multi-purpose plastic enclosures Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting robust construction with tongue & groove design the bottom parts are open at the sides and are thus particularly useful for all installation and service work with low (N) and high (H) top part versions with handle bar for ergonomic operation or easy carrying with ventilation slots for components dissipating high heat (189 L) with slots on the top for miniature appliances with sound signal (120 S) type A models with aluminum front panels; operating elements are protected by a raised edge on the case protection class IP 40 (version without slots) internal screw pillars for PCBs etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLAT-PACK CASE from OKW Enclosures, Inc. is a versatile plastic enclosure designed for electronic and electrotechnical devices. It is available in various sizes and configurations suitable for both table-top and wall mounting. The enclosure features a robust tongue and groove construction, with open sides on the bottom parts to facilitate installation and servicing. It offers low (N) and high (H) top options, and some versions include a handle bar for ergonomic handling. The design incorporates ventilation slots for heat dissipation in high-heat applications and slots for miniature appliances with sound signals. The type A models come with aluminum front panels, and the operating elements are protected by a raised edge. The FLAT-PACK CASE has a protection class of IP 40 for versions without slots and includes internal screw pillars for securing PCBs and other components.

Datasheet Summary
Powered by GS/AI

The FLAT-PACK CASE from OKW Enclosures, Inc. is a versatile plastic enclosure designed for electronic and electrotechnical devices. It is available in various sizes and configurations suitable for both table-top and wall mounting. The enclosure features a robust tongue and groove construction, with open sides on the bottom parts to facilitate installation and servicing. It offers low (N) and high (H) top options, and some versions include a handle bar for ergonomic handling. The design incorporates ventilation slots for heat dissipation in high-heat applications and slots for miniature appliances with sound signals. The type A models come with aluminum front panels, and the operating elements are protected by a raised edge. The FLAT-PACK CASE has a protection class of IP 40 for versions without slots and includes internal screw pillars for securing PCBs and other components.

Suppliers

Company
Product
Description
Supplier Links
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Bridgeville, PA, USA
Universal Plastic Electronic Enclosures
FLAT-PACK
Universal Plastic Electronic Enclosures FLAT-PACK
Multi-purpose plastic enclosures Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics. large range of sizes and versions for table-top and wall mounting robust construction with tongue & groove design the bottom parts are open at the sides and are thus particularly useful for all installation and service work with low (N) and high (H) top part versions with handle bar for ergonomic operation or easy carrying with ventilation slots for components dissipating high heat (189 L) with slots on the top for miniature appliances with sound signal (120 S) type A models with aluminum front panels; operating elements are protected by a raised edge on the case protection class IP 40 (version without slots) internal screw pillars for PCBs etc.

Multi-purpose plastic enclosures

Our FLAT-PACK CASES offer simple and low-priced enclosures for your electronics.

  • large range of sizes and versions for table-top and wall mounting
  • robust construction with tongue & groove design
  • the bottom parts are open at the sides and are thus particularly useful for all installation and service work
  • with low (N) and high (H) top part
  • versions with handle bar for ergonomic operation or easy carrying
  • with ventilation slots for components dissipating high heat (189 L)
  • with slots on the top for miniature appliances with sound signal (120 S)
  • type A models with aluminum front panels; operating elements are protected by a raised edge on the case
  • protection class IP 40 (version without slots)
  • internal screw pillars for PCBs etc.
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number FLAT-PACK
Product Name Universal Plastic Electronic Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
Width 1.97 to 4.92 inch (50.04 to 125 mm)
Depth 0.9800 to 4.72 inch (24.89 to 120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BATTERY COMPARTMENT, S - 70016670 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details