ExxonMobil Exceed™ PP8244E1 is a polypropylene impact copolymer resin for injection molding applications requiring high impact resistance and good processability. It is supplied as natural-colored pellets, with a melt mass-flow rate of 16 g/10 min at 230°C/2.16 kg and a density of 0.900 g/cm³. The material exhibits a flexural modulus of 938 to 1080 MPa, a tensile yield strength of 19.2 MPa, and an elongation at yield of 7.0%. It shows no break in notched Izod impact testing at 23°C and instrumented dart impact energies of 39.7 J at -29°C and 46.4 J at -40°C. The heat deflection temperature under load at 66 psi is 87.0 °C. It is not intended for food contact or medical applications.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP8244E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |