ExxonMobil™ Exceed™ AP3N is a polypropylene impact copolymer resin designed for appliance components requiring high stiffness, fast cycle times, and medium impact resistance. It is supplied as pellets for injection molding and has a natural color appearance. The material has a density of 0.900 g/cm³, a melt flow rate of 10 g/10 min at 230°C/2.16 kg, a tensile yield strength of 28.1 MPa, a flexural modulus of 1570 MPa, and a Rockwell hardness of 99. Notched Izod impact strength at 23°C is 9.4 kJ/m², and the heat deflection temperature at 1.80 MPa is 54.0°C.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ AP3N |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |