Teknic, Inc. Proximity Switch EGT12X02RN024-SEM4L

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EGT12 MODEL, 10-30VDC, 250MA MAX, CYLINDRICAL HOUSING M12X1, 4 PIN, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EGT12 MODEL, 10-30VDC, 250MA MAX, CYLINDRICAL HOUSING M12X1, 4 PIN, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 211054118 - Radwell International
Willingboro, NJ, United States
Proximity Switch
211054118
Proximity Switch 211054118
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EGT12 MODEL, 10-30VDC, 250MA MAX, CYLINDRICAL HOUSING M12X1, 4 PIN, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EGT12 MODEL, 10-30VDC, 250MA MAX, CYLINDRICAL HOUSING M12X1, 4 PIN, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 211054118
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1190LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-10-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers