Advantech 100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-150P50HIB1

Description
100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers Thin profile, enclosure – no need for additional enclosures or metalwork True flat surface – contemporary Proflat style Brightness at 500 nits -20~ 60° C operating temperature support 15" XGA LCD panel with LED backlight for long service life
Request a Quote Datasheet
Description
100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers Thin profile, enclosure – no need for additional enclosures or metalwork True flat surface – contemporary Proflat style Brightness at 500 nits -20~ 60° C operating temperature support 15" XGA LCD panel with LED backlight for long service life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100% flat fronted touch 15
Cincinnati, OH, United States
100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
IDP31-150P50HIB1
100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. IDP31-150P50HIB1
100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook. Multiple signal interface with HDMI, VGA and DVI Multi-touch by projected capacitive touchscreen solution Built-in speakers Thin profile, enclosure – no need for additional enclosures or metalwork True flat surface – contemporary Proflat style Brightness at 500 nits -20~ 60° C operating temperature support 15" XGA LCD panel with LED backlight for long service life

100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.

  • Multiple signal interface with HDMI, VGA and DVI
  • Multi-touch by projected capacitive touchscreen solution
  • Built-in speakers
  • Thin profile, enclosure – no need for additional enclosures or metalwork
  • True flat surface – contemporary Proflat style
  • Brightness at 500 nits
  • -20~ 60° C operating temperature support
  • 15" XGA LCD panel with LED backlight for long service life
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Touch Screen Displays
Product Number IDP31-150P50HIB1
Product Name 100% flat fronted touch 15" Industrial grade monitors. Ultra thin profile, smooth rounded corners and rugged glass fronted for a totally contemporary outlook.
Style External
Screen Type LCD or other Flat Panel Display
Sensor Type Capacitive
Features Backlit
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details