Advantech 11.6" All-in-One Panel PC with Rockchip 3399 processor PPC-112W-PK92DA

Description
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet
Description
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.6
Cincinnati, OH, United States
11.6" All-in-One Panel PC with Rockchip 3399 processor
PPC-112W-PK92DA
11.6" All-in-One Panel PC with Rockchip 3399 processor PPC-112W-PK92DA
11.6" All-in-One Panel PC with Rockchip 3399 processor True flat wide display screen with Pcap multi-touch Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash IP65 rated front panel protection Supports VESA 100 and panel mounting(optional) Supports Android and Debian

11.6" All-in-One Panel PC with Rockchip 3399 processor

  • True flat wide display screen with Pcap multi-touch
  • Embedded Rockchip RK3399 processor, Dual-core Cortex-A72 up to 1.8GHz and Quad-core Cortex-A53 up to 1.4GHz
  • Onboard 4GB LPDDR4-1333 memory, 32GB eMMC NAND Flash
  • IP65 rated front panel protection
  • Supports VESA 100 and panel mounting(optional)
  • Supports Android and Debian
Buy Now Datasheet
Industrial PCs - 2084-PPC-112W-PK92DA-ND - DigiKey
Thief River Falls, MN, United States
PPC-112W-PK92DA

PPC-112W-PK92DA

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number PPC-112W-PK92DA 2084-PPC-112W-PK92DA-ND
Product Name 11.6" All-in-One Panel PC with Rockchip 3399 processor Industrial PCs
Display Size 11.6 inch (294.64 mm)
Operating System Android, Linux Without Operating System
Processor Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft® Windows 7, Microsoft® Windows 10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2.0GHz Quad-Core
View Details