OnLogic Inc. ML100G-53 Industrial Fanless Intel 11th Gen NUC ML100G-53

Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! POWERFUL PROCESSING BUILT FOR AI The ML100G-53 is powered by your choice of the Dual-Core Intel® Celeron® 6305E or Core™ i3-1115G4 processors, or the Quad-Core i5-1135G7 or i7-1165G7 processors (all formerly known as Tiger Lake). Built for high performance computing, AI applications and flexible multitasking, the M100G-53 also boasts impressive graphics capabilities thanks to Intel's new Iris® Xe Graphics engine (available on the i5 and i7), and up to 64GB of dual channel DDR4 memory. Meanwhile, onboard TPM helps to ensure your data is secure. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-53 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-53 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-53 is designed to power your project with versatile connectivity and impressive networking capabilities. 4 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud, while onboard COM lets you connect legacy equipment. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote
Description
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! POWERFUL PROCESSING BUILT FOR AI The ML100G-53 is powered by your choice of the Dual-Core Intel® Celeron® 6305E or Core™ i3-1115G4 processors, or the Quad-Core i5-1135G7 or i7-1165G7 processors (all formerly known as Tiger Lake). Built for high performance computing, AI applications and flexible multitasking, the M100G-53 also boasts impressive graphics capabilities thanks to Intel's new Iris® Xe Graphics engine (available on the i5 and i7), and up to 64GB of dual channel DDR4 memory. Meanwhile, onboard TPM helps to ensure your data is secure. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-53 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-53 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-53 is designed to power your project with versatile connectivity and impressive networking capabilities. 4 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud, while onboard COM lets you connect legacy equipment. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ML100G-53 Industrial Fanless Intel 11th Gen NUC - ML100G-53 - OnLogic Inc.
South Burlington, VT, United States
ML100G-53 Industrial Fanless Intel 11th Gen NUC
ML100G-53
ML100G-53 Industrial Fanless Intel 11th Gen NUC ML100G-53
Extended Support Program 5 year warranty protection, 24/7 support, advance replacement and more! POWERFUL PROCESSING BUILT FOR AI The ML100G-53 is powered by your choice of the Dual-Core Intel® Celeron® 6305E or Core™ i3-1115G4 processors, or the Quad-Core i5-1135G7 or i7-1165G7 processors (all formerly known as Tiger Lake). Built for high performance computing, AI applications and flexible multitasking, the M100G-53 also boasts impressive graphics capabilities thanks to Intel's new Iris® Xe Graphics engine (available on the i5 and i7), and up to 64GB of dual channel DDR4 memory. Meanwhile, onboard TPM helps to ensure your data is secure. ENGINEERED TO SURVIVE AT THE EDGE Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-53 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-53 wherever you need it. QUAD-DISPLAY CAPABLE The ML100G-53 is designed to power your project with versatile connectivity and impressive networking capabilities. 4 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud, while onboard COM lets you connect legacy equipment. Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

Extended Support Program

5 year warranty protection, 24/7 support, advance replacement and more!

POWERFUL PROCESSING BUILT FOR AI

The ML100G-53 is powered by your choice of the Dual-Core Intel® Celeron® 6305E or Core™ i3-1115G4 processors, or the Quad-Core i5-1135G7 or i7-1165G7 processors (all formerly known as Tiger Lake). Built for high performance computing, AI applications and flexible multitasking, the M100G-53 also boasts impressive graphics capabilities thanks to Intel's new Iris® Xe Graphics engine (available on the i5 and i7), and up to 64GB of dual channel DDR4 memory. Meanwhile, onboard TPM helps to ensure your data is secure.

ENGINEERED TO SURVIVE AT THE EDGE

Solid-state industrial components and the removal of moving parts significantly extend the lifespan of the system while versatile mounting options allow the ML100G-53 to fit into space-constrained applications. Our Hardshell™ Fanless Technology is optimized for reliable passive cooling and protects the system from dust, debris, chemical and moisture ingress. Power input of 12 to 19 VDC, a wide operating temperature range, and a variety of installation options, mean you can install the ML100G-53 wherever you need it.

QUAD-DISPLAY CAPABLE

The ML100G-53 is designed to power your project with versatile connectivity and impressive networking capabilities. 4 x USB 3.2 Gen 2 (Type-A), 2 x USB 3.2 Gen 2 (Type-C), HDMI and DisplayPort support up to 4 simultaneous 4k displays. One Gigabit LAN port and one 2.5 Gigabit LAN port provide blazing fast data transfer to your network or the cloud, while onboard COM lets you connect legacy equipment.

Windows Compatibility: Please note, the Intel Apollo Lake generation of processors no longer support legacy Windows operating systems, including Windows 7. Contact us for more information.

Buy Now

Technical Specifications

  OnLogic Inc.
Product Category Computers
Product Number ML100G-53
Product Name ML100G-53 Industrial Fanless Intel 11th Gen NUC
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage - HX610 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
Speed 3800 MHz
View Details
Helix 310 Intel Celeron/Pentium Industrial Edge Computer - HX310 - OnLogic Inc.
Specs
Operating System Microsoft®; Linux
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1200 to 3000 MHz
View Details
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 1800 to 2700 MHz
Main Memory 64.00 GB
View Details