The Environics® Series 7000 Zero Air Generator is a pure air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC).
The state-of-the-art PSA molecular sieve removes water and produces air with a dew point of less than -30°C. An adjustable drain interval negates the potential of excess water build-up. The Series 7000 is available with an optional dew point transmitter.
The Series 7000 consists of an oil-less piston pump and scrubbers to remove SO2, NO, NO2, O3 and H2S. Optional scrubbers are available to remove CO and Hydrocarbons.
| Environics, Inc. | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | Series 7000 |
| Product Name | Zero Air Generator |