The Environics® Series 4040 is a computerized gas dilution system for generating precise gas calibration standards from percent to ppb levels. The instrument is housed in a single chassis supporting up to eight factory-calibrated mass flow controllers, each using an 11-point calibration table traceable to NIST. It operates via a Windows-based interface through USB or RS232 and offers Concentration, Flow, Program, and Divider modes. The portable model measures 17″ × 7″ × 15″ (43.18 cm × 17.78 cm × 38.1 cm) and weighs 18 lbs with two mass flow controllers, or up to 35 lbs with eight. Operating temperatures range from 0°C to 40°C, with accuracy of ±1.0% setpoint and repeatability of ±0.05% setpoint within specified flow ranges. Inlet and outlet connections are 1/4″ Swagelok fittings, with recommended inlet pressure at 25 psig. The system requires 110 to 240 VAC, 50/60 Hz power.
The Environics® Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi-point calibration of analyzers.The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce gas concentrations from percent to ppb levels for single or multi-point calibration, allowing you to use fewer cylinders.
The system consists of two components: the Series 4040 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface.
The Series 4040 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United State's National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.
| Environics, Inc. | |
|---|---|
| Product Category | Medical Equipment and Supplies |
| Product Number | Series 4040 |
| Product Name | Computerized Gas Dilution System |