TEGAM, Inc. Standard RS925D

Description
The RS925D is a used Resistance Standard from Tegam. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Initial Adjustment Accuracy..± (20PPM + 1m) at any setting 100 to 100k decks individually trimmed to 1 to 2 PPM Accuracy Stability after adjustment... ± (20PPM + 0.5m) per year The Tegam Model RS925D is a four-terminal, continuously variable resistance standard. Values from 10m to 1.2M can be achieved using eight decade switches. The rheostat offers a resolution of 20m. Use of Evanohm, wire-wound precision resistors provide an accurate, stable standard with good temperature characteristics. The Model RS925D can be used as a standalone resistance standard or in conjunction with the Tegam Models 801B/801C, and 240C to complete a 242D or 242E Resistance Measurement System.
Description
The RS925D is a used Resistance Standard from Tegam. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Initial Adjustment Accuracy..± (20PPM + 1m) at any setting 100 to 100k decks individually trimmed to 1 to 2 PPM Accuracy Stability after adjustment... ± (20PPM + 0.5m) per year The Tegam Model RS925D is a four-terminal, continuously variable resistance standard. Values from 10m to 1.2M can be achieved using eight decade switches. The rheostat offers a resolution of 20m. Use of Evanohm, wire-wound precision resistors provide an accurate, stable standard with good temperature characteristics. The Model RS925D can be used as a standalone resistance standard or in conjunction with the Tegam Models 801B/801C, and 240C to complete a 242D or 242E Resistance Measurement System.

Suppliers

Company
Product
Description
Supplier Links
Standard RS925D
The RS925D is a used Resistance Standard from Tegam. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Initial Adjustment Accuracy..± (20PPM + 1m) at any setting 100 to 100k decks individually trimmed to 1 to 2 PPM Accuracy Stability after adjustment... ± (20PPM + 0.5m) per year The Tegam Model RS925D is a four-terminal, continuously variable resistance standard. Values from 10m to 1.2M can be achieved using eight decade switches. The rheostat offers a resolution of 20m. Use of Evanohm, wire-wound precision resistors provide an accurate, stable standard with good temperature characteristics. The Model RS925D can be used as a standalone resistance standard or in conjunction with the Tegam Models 801B/801C, and 240C to complete a 242D or 242E Resistance Measurement System.

The RS925D is a used Resistance Standard from Tegam. Engineers use direct current (DC) voltage standards to calibrate, standardize, normalize, and monitor drift, verify linearity, and establish regulation in electronic equipment. Standards are important during electronics compliance testing. Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers.

Additional Features:

  • Initial Adjustment Accuracy..± (20PPM + 1m) at any setting
  • 100 to 100k decks individually trimmed to 1 to 2 PPM Accuracy
  • Stability after adjustment... ± (20PPM + 0.5m) per year

The Tegam Model RS925D is a four-terminal, continuously variable resistance standard. Values from 10m to 1.2M can be achieved using eight decade switches. The rheostat offers a resolution of 20m.

Use of Evanohm, wire-wound precision resistors provide an accurate, stable standard with good temperature characteristics. The Model RS925D can be used as a standalone resistance standard or in conjunction with the Tegam Models 801B/801C, and 240C to complete a 242D or 242E Resistance Measurement System.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Resistance Standards and Decades
Product Number RS925D
Product Name Standard
Type Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 9119948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type DecadeBox; Resistance
View Details
100 Ohm Thermally Stable Current Resistor - PCR100 - Krohn-Hite Corporation
Specs
Type Standard; Resistance
Special Features Precision Measurements or Calibrator; Stand Alone or Bench; NIST Traceability; Suitable for DC Applications
Temperature Coefficient 1.5 ±ppm/°C
View Details
Resistance Decade Box - HRRS-B-7-100K-5KV - Transcat, Inc.
Specs
Type DecadeBox; Resistance
View Details
Decade Box - RBB - Seaward Group USA
Seaward Group USA
Specs
Type DecadeBox; Resistance
Special Features Precision Measurements or Calibrator; RackMount; Suitable for DC Applications
Decades 5 to 6
View Details