Tinsley Precision Instruments Decade Resistance Boxes ZX91

Description
The ZX90 Series of Decade Resistance Boxes comprise of 10 instruments to cover a resistance range of up to 1,111,111ω with instruments available in 4, 5, 6 and 7 Decades. Whilst they are low cost these instruments are of high quality and feature precision low contact resistance switches. The resistive elements are made of enamelled manganin wire which is non-inductively wound onto high quality formers. Each resistive element is heat treated and undergoes a controlled ageing process to produce the very highest stability and to achieve low temperature coefficient. The instruments are housed in an attractive metal case which is both robust and dust proof.
Description
The ZX90 Series of Decade Resistance Boxes comprise of 10 instruments to cover a resistance range of up to 1,111,111ω with instruments available in 4, 5, 6 and 7 Decades. Whilst they are low cost these instruments are of high quality and feature precision low contact resistance switches. The resistive elements are made of enamelled manganin wire which is non-inductively wound onto high quality formers. Each resistive element is heat treated and undergoes a controlled ageing process to produce the very highest stability and to achieve low temperature coefficient. The instruments are housed in an attractive metal case which is both robust and dust proof.

Suppliers

Company
Product
Description
Supplier Links
Decade Resistance Boxes - ZX91 - Tinsley Precision Instruments
Braintree, United Kingdom
Decade Resistance Boxes
ZX91
Decade Resistance Boxes ZX91
The ZX90 Series of Decade Resistance Boxes comprise of 10 instruments to cover a resistance range of up to 1,111,111ω with instruments available in 4, 5, 6 and 7 Decades. Whilst they are low cost these instruments are of high quality and feature precision low contact resistance switches. The resistive elements are made of enamelled manganin wire which is non-inductively wound onto high quality formers. Each resistive element is heat treated and undergoes a controlled ageing process to produce the very highest stability and to achieve low temperature coefficient. The instruments are housed in an attractive metal case which is both robust and dust proof.

The ZX90 Series of Decade Resistance Boxes comprise of 10 instruments to cover a resistance range of up to 1,111,111Ω with instruments available in 4, 5, 6 and 7 Decades. Whilst they are low cost these instruments are of high quality and feature precision low contact resistance switches.

The resistive elements are made of enamelled manganin wire which is non-inductively wound onto high quality formers. Each resistive element is heat treated and undergoes a controlled ageing process to produce the very highest stability and to achieve low temperature coefficient. The instruments are housed in an attractive metal case which is both robust and dust proof.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Decade Boxes and Dividers
Product Number ZX91
Product Name Decade Resistance Boxes
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 610297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Cropico - RM6-N2 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 6
Temperature Coefficient 100.0 ±ppm/°C
View Details
Decade Resistance Boxes - ZX74 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.01 to 5.00 +/- %
Range 1111 ohms
View Details
Decade Divider - Fixed - 5090/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details