TEGAM, Inc. Relative Humidity Set Point Controller and Probe RHS-1

Description
RH Set Point Controller and Probe Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to several thousand feet from the controller. The controller includes a recorder output of 0 V to 1 V or 0 V to 5 V for a 0% to 100% RH input, independent bandwidth control, 230 VAC @ 5 A relay outputs for external devices. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 3% Operating Temperature Range : -20 °C to 85 °C Input : 8 V to 30 V DC Recorder Output : 0 V to 1 V for 0% to 100% RH input 5 A, 250 VAC SPDT relay for setpoint output Stainless steel probe (4.7′ long, 0.75′ diameter) Independent bandwidth control One year warranty Made in USA
Datasheet
Description
RH Set Point Controller and Probe Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to several thousand feet from the controller. The controller includes a recorder output of 0 V to 1 V or 0 V to 5 V for a 0% to 100% RH input, independent bandwidth control, 230 VAC @ 5 A relay outputs for external devices. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 3% Operating Temperature Range : -20 °C to 85 °C Input : 8 V to 30 V DC Recorder Output : 0 V to 1 V for 0% to 100% RH input 5 A, 250 VAC SPDT relay for setpoint output Stainless steel probe (4.7′ long, 0.75′ diameter) Independent bandwidth control One year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Set Point Controller and Probe - RHS-1 - TEGAM, Inc.
Geneva, OH, United States
Relative Humidity Set Point Controller and Probe
RHS-1
Relative Humidity Set Point Controller and Probe RHS-1
RH Set Point Controller and Probe Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to several thousand feet from the controller. The controller includes a recorder output of 0 V to 1 V or 0 V to 5 V for a 0% to 100% RH input, independent bandwidth control, 230 VAC @ 5 A relay outputs for external devices. Technical Specifications Humidity Range : 3% to 95% RH Humidity Accuracy : ± 3% Operating Temperature Range : -20 °C to 85 °C Input : 8 V to 30 V DC Recorder Output : 0 V to 1 V for 0% to 100% RH input 5 A, 250 VAC SPDT relay for setpoint output Stainless steel probe (4.7′ long, 0.75′ diameter) Independent bandwidth control One year warranty Made in USA

RH Set Point Controller and Probe

Model RHS-1 Relative Humidity Set point controllers are simple to install and offer dependable performance for monitoring relative humidity. Each set includes a dial-type set point controller and a stainless steel humidity probe. The probe may be mounted up to several thousand feet from the controller. The controller includes a recorder output of 0 V to 1 V or 0 V to 5 V for a 0% to 100% RH input, independent bandwidth control, 230 VAC @ 5 A relay outputs for external devices.

Technical Specifications

  • Humidity Range : 3% to 95% RH
  • Humidity Accuracy : ± 3%
  • Operating Temperature Range : -20 °C to 85 °C
  • Input : 8 V to 30 V DC
  • Recorder Output : 0 V to 1 V for 0% to 100% RH input
  • 5 A, 250 VAC SPDT relay for setpoint output
  • Stainless steel probe (4.7″ long, 0.75″ diameter)
  • Independent bandwidth control
  • One year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Humidity Controllers
Product Number RHS-1
Product Name Relative Humidity Set Point Controller and Probe
Control Limit
Form Factor Chassis
Interface Switches
Media Gas
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Modules - LinPicco™ Axxx Basic - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Form Factor Board
Media Gas
Inputs 1 inputs
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Controller Type Temperature
Control Limit
Features Multi-Function
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory; Temperature
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details