TE Connectivity Thermocouple Sensors 20002959-00

Description
Dimensions Height : 1.5 MM  [.06 INCH ] Length : 768.4 MM  [30.25 INCH ] Width : 13.3 MM  [.525 INCH ] Wire Length : 6096 MM  [240 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Fiber Glass Laminate Sensor Product Type Features Model Number : ANDO-400 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 180 DEGC  [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Request a Quote
Description
Dimensions Height : 1.5 MM  [.06 INCH ] Length : 768.4 MM  [30.25 INCH ] Width : 13.3 MM  [.525 INCH ] Wire Length : 6096 MM  [240 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Fiber Glass Laminate Sensor Product Type Features Model Number : ANDO-400 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 180 DEGC  [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - 20002959-00 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
20002959-00
Thermocouple Sensors 20002959-00
Dimensions Height : 1.5 MM  [.06 INCH ] Length : 768.4 MM  [30.25 INCH ] Width : 13.3 MM  [.525 INCH ] Wire Length : 6096 MM  [240 INCH ] Other Junction Grounding : Ungrounded Packaging Features Thermocouple Sensor Package : Fiber Glass Laminate Sensor Product Type Features Model Number : ANDO-400 Thermocouple Type : T Wire/Cladding Type : Copper/Constantan Usage Conditions Ambient Temperature Range : -50 - 180 DEGC  [-58 - 356 DEGF ] Error Limits/T-Accuracy : Standard Limits / +- 1 °C

Dimensions


  • Height : 1.5 MM  [.06 INCH ]
  • Length : 768.4 MM  [30.25 INCH ]
  • Width : 13.3 MM  [.525 INCH ]
  • Wire Length : 6096 MM  [240 INCH ]

Other


  • Junction Grounding : Ungrounded

Packaging Features


  • Thermocouple Sensor Package : Fiber Glass Laminate Sensor

Product Type Features


  • Model Number : ANDO-400
  • Thermocouple Type : T
  • Wire/Cladding Type : Copper/Constantan

Usage Conditions


  • Ambient Temperature Range : -50 - 180 DEGC  [-58 - 356 DEGF ]
  • Error Limits/T-Accuracy : Standard Limits / +- 1 °C
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermocouple Temperature Probes
Product Number 20002959-00
Product Name Thermocouple Sensors
Sensed Temperature -58 to 356 F (-50 to 180 C)
Unlock Full Specs
to access all available technical data