RS Components, Ltd. 3429016

Description
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = T Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote
Description
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = T Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3429016 - RS Components, Ltd.
Corby, Northants, United Kingdom
These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath Sensor Type = T Probe Type = Air, General Probe Length = 110mm Probe Diameter = 4mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug

These air probes feature an exposed thermocouple junction protected by a stainless steel sheath. It is perforated to allow the free passage of gases across the sensing element. The thermocouple junction is isolated from the sheath
Sensor Type = T
Probe Type = Air, General
Probe Length = 110mm
Probe Diameter = 4mm
Maximum Temperature Measurement = +400 °C
Cable Length = 2m
Best Accuracy = ±0.15 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3429016
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3429044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details
 - 3429151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
 - 3429038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details