TEGAM, Inc. Temperature Calibrator / Thermometer 850

Description
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA
Datasheet
Description
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Calibrator / Thermometer - 850 - TEGAM, Inc.
Geneva, OH, United States
Temperature Calibrator / Thermometer
850
Temperature Calibrator / Thermometer 850
Calibrator Thermometer °C & °F (K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor) The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors. Technical Specifications Accuracy : ±0.5 °F TC, ±0.2 °F RTD Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor Step functionality for fast and easy calibration of process controls and instruments Calibrator and Thermometer in one unit Certificate of Traceability 3 year warranty Made in USA

Calibrator Thermometer

°C & °F

(K, J, T, & E, Ohms, 100 Ohms RTD & Thermistor)

The ideal solution for anyone that needs a handheld, multi-purpose calibrator to perform field or lab tests on temperature probes or thermometers. These meters will simulate, source, measure and record K-J-T-E thermocouples, 100 Ω RTD's and 2252 Ω thermistors.

Technical Specifications

  • Accuracy : ±0.5 °F TC, ±0.2 °F RTD
  • Input Types : K, J, T, E, 1000 Ω, 100 Ω, 100 Ω RTD and 2252 Ω Thermistor
  • Step functionality for fast and easy calibration of process controls and instruments
  • Calibrator and Thermometer in one unit
  • Certificate of Traceability
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Calibration Instruments
Product Number 850
Product Name Temperature Calibrator / Thermometer
Calibrator Style Handheld; Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details