Qorvo Ultra-Low Power ASIC AF-3568

Description
The Qorvo AF-3068 represent ultra-low power and high SNR single-channel Analog Front-End devices (AFEs). They are designed to work with a broad range of industry sensors, including all Qorvo force sensors, to enable the best sensing solutions. The AFEs allow direct connection of these sensing solutions to a host processor via an industry standard I²C interface. Up to four AFEs can be connected to a host using a single I²C interface.The AF-3068 are designed for Always-On applications. They sample the sensing signals and off-load the host, allowing the host to remain asleep during tasks such as auto-calibration. In force applications, these AFEs can wake the system via an interrupt when a pre-defined force trigger level is achieved. In active mode, sampling at 100 Hz, the entire solution consumes only 5 μA. Depending on the sampling frequency, the solution has a low latency of 1 ms.The AF-3x68 is available in a 9-pin CSP package (1.16 mm x 1.16 mm x 0.475 mm) and can be used with all Qorvo sensors or any other analog sensor.
Request a Quote Datasheet
Description
The Qorvo AF-3068 represent ultra-low power and high SNR single-channel Analog Front-End devices (AFEs). They are designed to work with a broad range of industry sensors, including all Qorvo force sensors, to enable the best sensing solutions. The AFEs allow direct connection of these sensing solutions to a host processor via an industry standard I²C interface. Up to four AFEs can be connected to a host using a single I²C interface.The AF-3068 are designed for Always-On applications. They sample the sensing signals and off-load the host, allowing the host to remain asleep during tasks such as auto-calibration. In force applications, these AFEs can wake the system via an interrupt when a pre-defined force trigger level is achieved. In active mode, sampling at 100 Hz, the entire solution consumes only 5 μA. Depending on the sampling frequency, the solution has a low latency of 1 ms.The AF-3x68 is available in a 9-pin CSP package (1.16 mm x 1.16 mm x 0.475 mm) and can be used with all Qorvo sensors or any other analog sensor.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Power ASIC - AF-3568 - Qorvo
Greensboro, NC, United States
Ultra-Low Power ASIC
AF-3568
Ultra-Low Power ASIC AF-3568
The Qorvo AF-3068 represent ultra-low power and high SNR single-channel Analog Front-End devices (AFEs). They are designed to work with a broad range of industry sensors, including all Qorvo force sensors, to enable the best sensing solutions. The AFEs allow direct connection of these sensing solutions to a host processor via an industry standard I²C interface. Up to four AFEs can be connected to a host using a single I²C interface.The AF-3068 are designed for Always-On applications. They sample the sensing signals and off-load the host, allowing the host to remain asleep during tasks such as auto-calibration. In force applications, these AFEs can wake the system via an interrupt when a pre-defined force trigger level is achieved. In active mode, sampling at 100 Hz, the entire solution consumes only 5 μA. Depending on the sampling frequency, the solution has a low latency of 1 ms.The AF-3x68 is available in a 9-pin CSP package (1.16 mm x 1.16 mm x 0.475 mm) and can be used with all Qorvo sensors or any other analog sensor.

The Qorvo AF-3068 represent ultra-low power and high SNR single-channel Analog Front-End devices (AFEs). They are designed to work with a broad range of industry sensors, including all Qorvo force sensors, to enable the best sensing solutions. The AFEs allow direct connection of these sensing solutions to a host processor via an industry standard I²C interface. Up to four AFEs can be connected to a host using a single I²C interface.The AF-3068 are designed for Always-On applications. They sample the sensing signals and off-load the host, allowing the host to remain asleep during tasks such as auto-calibration. In force applications, these AFEs can wake the system via an interrupt when a pre-defined force trigger level is achieved. In active mode, sampling at 100 Hz, the entire solution consumes only 5 μA. Depending on the sampling frequency, the solution has a low latency of 1 ms.The AF-3x68 is available in a 9-pin CSP package (1.16 mm x 1.16 mm x 0.475 mm) and can be used with all Qorvo sensors or any other analog sensor.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Force and Load Sensors
Product Number AF-3568
Product Name Ultra-Low Power ASIC
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-7600 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details