Tecmark Corporation 30 Amp Permanent ELCI/GFPE

Description
The LineGard™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of splicing-in the protection of a ELCI anywhere within the length of a circuit run. This convenience allows the installer to place this ELCI at an accessible location for the end user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard™ 30 Amp Permanent Series ELCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to ELCI device and does not enter the ELCI housing. Units CSA C22.2 No. 144 listed. (277 VAC not listed). North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 30 Amp Permanent Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V).
Request a Quote Datasheet
Description
The LineGard™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of splicing-in the protection of a ELCI anywhere within the length of a circuit run. This convenience allows the installer to place this ELCI at an accessible location for the end user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard™ 30 Amp Permanent Series ELCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to ELCI device and does not enter the ELCI housing. Units CSA C22.2 No. 144 listed. (277 VAC not listed). North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 30 Amp Permanent Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Mentor, OH, United States
30 Amp Permanent ELCI/GFPE
30 Amp Permanent ELCI/GFPE
The LineGard™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of splicing-in the protection of a ELCI anywhere within the length of a circuit run. This convenience allows the installer to place this ELCI at an accessible location for the end user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard™ 30 Amp Permanent Series ELCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to ELCI device and does not enter the ELCI housing. Units CSA C22.2 No. 144 listed. (277 VAC not listed). North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 30 Amp Permanent Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V).

The LineGard™ 30 Amp Permanent Series single and multiphase ELCI is ideal for both new and existing circuit installations. This ELCI has a unique design that offers the flexibility of splicing-in the protection of a ELCI anywhere within the length of a circuit run. This convenience allows the installer to place this ELCI at an accessible location for the end user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard™ 30 Amp Permanent Series ELCI can be integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18" splicing lead wires, a ¾" NPT fitting that can connect to ¾" PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output options are available. All units are available in an Automatic or Manual (safe start) reset type. Note: ground wire is connected externally to ELCI device and does not enter the ELCI housing. Units CSA C22.2 No. 144 listed. (277 VAC not listed). North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 30 Amp Permanent Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V).

Supplier's Site Datasheet

Technical Specifications

  Tecmark Corporation
Product Category Circuit Protection Components
Product Name 30 Amp Permanent ELCI/GFPE
Device Type ELCI
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details