Ryobi Technologies, Inc. #12 Replacement Countersink AR1896

Description
For use with Ryobi® drill and driver 1/8" Pilot
Description
For use with Ryobi® drill and driver 1/8" Pilot

Suppliers

Company
Product
Description
Supplier Links
#12 Replacement Countersink - AR1896 - Ryobi Technologies, Inc.
Anderson, SC, USA
#12 Replacement Countersink
AR1896
#12 Replacement Countersink AR1896
For use with Ryobi® drill and driver 1/8" Pilot

For use with Ryobi® drill and driver
1/8" Pilot

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Countersinks
Product Number AR1896
Product Name #12 Replacement Countersink
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss-e
View Details
Combined Drill & Countersink - Plain Type - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.375 inch (9.5 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0632-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.551 inch (14.0 mm)
View Details