RS Components, Ltd. Countersinks 499380

Description
Counterink HSS-E 90° SET 6,3-20,5 VA
Request a Quote
Description
Counterink HSS-E 90° SET 6,3-20,5 VA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 499380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
499380
Countersinks 499380
Counterink HSS-E 90° SET 6,3-20,5 VA

Counterink HSS-E 90° SET 6,3-20,5 VA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 499380
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 6738717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.48 inch (63 mm)
View Details
Countersinks - 499413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.48 inch (63 mm)
View Details
Countersinks - 6738697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss
View Details
Countersinks - 2705374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.36 inch (60 mm)
Flutes 3
View Details