PLAIN TYPE -- COMBINED DRILL & COUNTERSINK
KEO Cutters
Combined Drill & Countersink
Plain Type
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Plain Type |
|
Product Name
|
Combined Drill & Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60° (optional feature); 82° (optional feature); 90° (optional feature)
|
|
Body Diameter
|
0.125 to 1.000 inch (3.2 to 25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.197 inch (5.0 mm)
OAL
1.77 inch (45 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 110°; 120°
Body Diameter
0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details
Units
Fractional
Standard Angle
60° (optional feature); 82° (optional feature); 90° (optional feature)
Body Diameter
0.500 to 1.000 inch (12.7 to 25.4 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
82°
Body Diameter
0.438 inch (11.1 mm)
View Details