Tuffbond 305 is a modified epoxy adhesive designed for rapid room temperature curing, primarily for in-line assembly of loudspeakers and bonding of metals, wood, ceramics, and encapsulation of electronic components. It cures to a Shore D hardness of 80-90, has a glass transition temperature of 53°C, and a thermal conductivity of 0.522 W/(m·K). The adhesive exhibits shear strengths of 1000-2000 psi on aluminum and 2000-3000 psi on steel after 24 hours at 22°C, with full cure achieved in 24 hours at 22°C or 2 hours at 45°C. It is a 1:1 weight ratio, non-solvent system with a working life of 4-7 minutes at 22°C and a coefficient of thermal expansion of 30 × 10⁻⁶ K⁻¹ below Tg. The product is not recommended for use in pure oxygen or with strong oxidizing agents.
Tuffbond® 305 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 305 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud speakers. Tuffbond® 305 is also recommended for bonding metals, wood, ceramics, etc., and can be used for potting and encapsulation of electrical and electronic components.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 3305AB22 |
| Product Name | Formulations - Applications - Bonding - Tuffbond 305 |
| Chemical System | Ceramic; Epoxy |