Minerallac Company Paint 37489

Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY BLUE/GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet
Description
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY BLUE/GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Paint - 37489 - Minerallac Company
Hampshire, IL, USA
Paint
37489
Paint 37489
TOUGH COAT ACRYLIC ENAMEL TYPE ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION CAN CONTAINER TYPE 12 OZ CONTAINER CAPACITY BLUE/GRAY COLOR/SHADE .0937 CONTAINER CAPACITY IN GAL 15 MIN TOUCH DRY TIME KRYLON. BRAND CONTAINER SIZE 16 OZ INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC STANDARD PACKAGING QUANTITY 6 PER PACK CONTAINER CAPACITY IN GAL - UOM GAL
  • TOUGH COAT ACRYLIC ENAMEL TYPE
  • ELECTRICAL EQUIPMENT, METAL, MOTORS, MACHINERY TOOLS, RAILING APPLICATION
  • CAN CONTAINER TYPE
  • 12 OZ CONTAINER CAPACITY
  • BLUE/GRAY COLOR/SHADE
  • .0937 CONTAINER CAPACITY IN GAL
  • 15 MIN TOUCH DRY TIME
  • KRYLON. BRAND
  • CONTAINER SIZE 16 OZ
  • INCLUSIONS/FEATURES DAN VERN VALVE, PATENTED EZ TOUGH[T]FAN SPRAY NOZZLE, LOW ODOR, LOW VOC
  • STANDARD PACKAGING QUANTITY 6 PER PACK
  • CONTAINER CAPACITY IN GAL - UOM GAL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Industrial Coatings
Product Number 37489
Product Name Paint
Type Enamel; Paint
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Coatings - THERMOSEAL® P162 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating
Substrate Ceramic
Cure / Setting Technology Film Drying
View Details
Self-lubricating Composite Coatings for Low Loads - TriboShield™ TS161 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
PEEK Polymer Coatings - VICOTE® F808/ F809/ F810 Black - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Metallic; Steel
View Details